Pasternack Attenuators PE7750-10

Description
PE 10DB 75OHM FIXED ATTENUATOR N
Request a Quote Datasheet
Description
PE 10DB 75OHM FIXED ATTENUATOR N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7750-10-ND - DigiKey
Thief River Falls, MN, United States
PE 10DB 75OHM FIXED ATTENUATOR N

PE 10DB 75OHM FIXED ATTENUATOR N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7750-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-00110-2W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-2W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - YAT-15A+ - 904146-YAT-15A+ - Win Source Electronics
Specs
Attenuator Type Variable
View Details
4 suppliers