Pasternack Attenuators PE7714-3

Description
3 DB FIXED ATTENUATOR, 1.85MM MA
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR, 1.85MM MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7714-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7714-3-ND
Attenuators 6099-PE7714-3-ND
3 DB FIXED ATTENUATOR, 1.85MM MA

3 DB FIXED ATTENUATOR, 1.85MM MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7714-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-2000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50OHM Attenuator - 852-SKY12228-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Attenuators - 3157-PAT-9+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, Flat Leads
View Details