Pasternack Attenuators PE7620-10

Description
10 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet
Description
10 DB FIXED ATTENUATOR SMA MALE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7620-10-ND - DigiKey
Thief River Falls, MN, United States
10 DB FIXED ATTENUATOR SMA MALE

10 DB FIXED ATTENUATOR SMA MALE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7620-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.3 :1
View Details
Passive GaAs MMIC DC - 40 GHz 3dB Attenuator - ATN03-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-10 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 10 dB
View Details
5 suppliers
Attenuators - 3157-DAT-15R5A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details