Pasternack Attenuators PE7612-4

Description
4 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet
Description
4 DB FIXED ATTENUATOR N-TYPE MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7612-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7612-4-ND
Attenuators 6099-PE7612-4-ND
4 DB FIXED ATTENUATOR N-TYPE MAL

4 DB FIXED ATTENUATOR N-TYPE MAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7612-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3, 2.6 to 5.0 GHz Voltage-Controlled Variable Attenuator - SKY12236-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.6 to 5 GHz
Insertion Loss 2.1 dB
View Details
2 suppliers
Attenuators - 3157-HAT-2A+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers