Pasternack Attenuators PE7610-6

Description
6dB RF fixed attenuator 10W, DC
Request a Quote Datasheet
Description
6dB RF fixed attenuator 10W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7610-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7610-6-ND
Attenuators 6099-PE7610-6-ND
6dB RF fixed attenuator 10W, DC

6dB RF fixed attenuator 10W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7610-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Fixed Attenuator Pads - ATN3590-00 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 0.0 dB
View Details
6 suppliers
Attenuators - 3157-HAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers