Pasternack Attenuators PE7610-30

Description
30dB RF fixed attenuator 10W, DC
Request a Quote Datasheet
Description
30dB RF fixed attenuator 10W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7610-30-ND - DigiKey
Thief River Falls, MN, United States
30dB RF fixed attenuator 10W, DC

30dB RF fixed attenuator 10W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7610-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA26K1 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 6 dB
View Details
2 suppliers
Attenuators - 3157-GAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details