Pasternack Attenuators PE7608-15

Description
15 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
15 dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7608-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB RF fixed attenuator 2W, DC

15 dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7608-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.05 to 1.4 :1
Attenuation 0.0 to 30 dB
View Details