Pasternack Attenuators PE7607-3

Description
3dB RF fixed attenuator 10W, DC
Request a Quote Datasheet
Description
3dB RF fixed attenuator 10W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7607-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7607-3-ND
Attenuators 6099-PE7607-3-ND
3dB RF fixed attenuator 10W, DC

3dB RF fixed attenuator 10W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7607-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA06D - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors Type N; N
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
Attenuators - 3157-PAT-7+TR-ND - DigiKey
Specs
Attenuation 7 dB
Package Type 4-SMD, Flat Leads
View Details