Pasternack Attenuators PE7602-4

Description
4dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet
Description
4dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7602-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7602-4-ND
Attenuators 6099-PE7602-4-ND
4dB RF fixed attenuator 2W, DC t

4dB RF fixed attenuator 2W, DC t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7602-4-ND
Product Name Attenuators
Attenuation 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-20 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 20 dB
View Details
6 suppliers
RF Attenuators - 2823249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details