Pasternack Attenuators PE7602-30

Description
30dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
30dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7602-30-ND - DigiKey
Thief River Falls, MN, United States
30dB RF fixed attenuator 2W, DC

30dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7602-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-0.5-4-20 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.5000 GHz
Attenuation 0.0 to 20 dB
View Details
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 3157-RCAT-03+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type 4-SMD, No Lead
View Details