Pasternack Attenuators PE7602-3

Description
3dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet
Description
3dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7602-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7602-3-ND
Attenuators 6099-PE7602-3-ND
3dB RF fixed attenuator 2W, DC t

3dB RF fixed attenuator 2W, DC t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7602-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8200-12400-61-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8.2 GHz
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Attenuators - 3157-BW-S50W2+-ND - DigiKey
Specs
Attenuation 50 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers