Pasternack Attenuators PE7601-8

Description
8dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet
Description
8dB RF fixed attenuator 2W, DC t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7601-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7601-8-ND
Attenuators 6099-PE7601-8-ND
8dB RF fixed attenuator 2W, DC t

8dB RF fixed attenuator 2W, DC t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7601-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 1953012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1.5 GHz
Connectors Bnc
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o203005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details