Pasternack Attenuators PE7601-12

Description
12dB RF fixed attenuator 2W, DC
Request a Quote Datasheet
Description
12dB RF fixed attenuator 2W, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7601-12-ND - DigiKey
Thief River Falls, MN, United States
12dB RF fixed attenuator 2W, DC

12dB RF fixed attenuator 2W, DC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7601-12-ND
Product Name Attenuators
Attenuation 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-9A+DKR-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 6-VDFN Exposed Pad
View Details
3 suppliers
Fixed Attenuator Pads - ATN3580-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
6 suppliers
TSX Wire Bondable Fixed Chip Attenuator Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
VSWR 1.2 to 1.25 :1
View Details
5 - 6000 MHz Serial Controlled Digital Step Attenuator, 5-Bit, 1 dB Steps - RFSA3513 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 0.0050 to 6 GHz
View Details