Pasternack Attenuators PE7580-50

Description
50 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet
Description
50 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7580-50-ND - DigiKey
Thief River Falls, MN, United States
50 DB FIXED ATTENUATOR, N MALE T

50 DB FIXED ATTENUATOR, N MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7580-50-ND
Product Name Attenuators
Attenuation 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-20-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
ATN-110CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-110CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type evaluation-kit
View Details
Attenuators - SKY12324-73LF - 1096709-SKY12324-73LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 4 GHz
View Details
4 suppliers
Attenuators - 3157-ZX73-123+-ND - DigiKey
Specs
Attenuation 0.0 to 20 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details