Pasternack Attenuators PE7580-3

Description
3 DB FIXED ATTENUATOR, N MALE TO
Request a Quote Datasheet
Description
3 DB FIXED ATTENUATOR, N MALE TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7580-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7580-3-ND
Attenuators 6099-PE7580-3-ND
3 DB FIXED ATTENUATOR, N MALE TO

3 DB FIXED ATTENUATOR, N MALE TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7580-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA5002 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
6 suppliers
Attenuators - 3157-GAT-30+CT-ND - DigiKey
Specs
Attenuation 30 dB
Package Type 4-SMD, No Lead
View Details