Pasternack Attenuators PE7580-20

Description
20 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet
Description
20 DB FIXED ATTENUATOR, N MALE T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7580-20-ND - DigiKey
Thief River Falls, MN, United States
20 DB FIXED ATTENUATOR, N MALE T

20 DB FIXED ATTENUATOR, N MALE T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7580-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
4 suppliers
Attenuators - 3157-ZX76-31A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Connectorized; Module, SMA Connectors
Connectors SMA
View Details
2 suppliers