Pasternack Attenuators PE7514-40

Description
40 DB FIXED ATTENUATOR, 2.92MM M
Request a Quote Datasheet
Description
40 DB FIXED ATTENUATOR, 2.92MM M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7514-40-ND - DigiKey
Thief River Falls, MN, United States
40 DB FIXED ATTENUATOR, 2.92MM M

40 DB FIXED ATTENUATOR, 2.92MM M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7514-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA50 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 10 dB
View Details
ATN03-00110CH, Passive GaAs MMIC Attenuator Family - ATN03-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-08 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 8 dB
View Details
5 suppliers
Attenuators - 3157-VAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers