Pasternack Attenuators PE7513-30

Description
VARIABLE ATTENUATOR, FREQ. 4-8GH
Request a Quote Datasheet
Description
VARIABLE ATTENUATOR, FREQ. 4-8GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7513-30-ND - DigiKey
Thief River Falls, MN, United States
VARIABLE ATTENUATOR, FREQ. 4-8GH

VARIABLE ATTENUATOR, FREQ. 4-8GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7513-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-10000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
50-600 MHz, 6 dB 100 Ω Differential Digital Attenuator - SKY12408-321LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0500 to 0.6000 GHz
Attenuation 6 dB
View Details
2 suppliers
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-5+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 3.4 to 6.8 dB
View Details
2 suppliers