Pasternack Attenuators PE7510-30

Description
30 dB Fixed Attenuator, 2.4mm Ma
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, 2.4mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7510-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, 2.4mm Ma

30 dB Fixed Attenuator, 2.4mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7510-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 3157-HAT-9A+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers