Pasternack Attenuators PE7510-20

Description
20 dB Fixed Attenuator, 2.4mm Ma
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, 2.4mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7510-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, 2.4mm Ma

20 dB Fixed Attenuator, 2.4mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7510-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Attenuators - 3157-ZX76-65G-30-E+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 1.85mm In-Line Module
View Details