Pasternack Attenuators PE7500-10

Description
0 to 10 dB Variable Attenuator,
Request a Quote Datasheet
Description
0 to 10 dB Variable Attenuator,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7500-10-ND - DigiKey
Thief River Falls, MN, United States
0 to 10 dB Variable Attenuator,

0 to 10 dB Variable Attenuator,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7500-10-ND
Product Name Attenuators
Attenuation 0.0 to 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1231-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 15 dB
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
4 suppliers
5000 MHZ Attenuator - 852-PAT-1+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 7 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers