Pasternack Attenuators PE7493-3

Description
3 dB Fixed Attenuator, 2.2-5 Mal
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 2.2-5 Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7493-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7493-3-ND
Attenuators 6099-PE7493-3-ND
3 dB Fixed Attenuator, 2.2-5 Mal

3 dB Fixed Attenuator, 2.2-5 Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7493-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details
ATN10-0067CH, Passive GaAs MMIC Attenuator Family - ATN10-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuator - 852-AA113-310 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Attenuators - 3157-LAT-0+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type TO-253-4, TO-253AA
View Details
2 suppliers