Pasternack Attenuators PE7492-10

Description
10 dB Fixed Attenuator, 2.2-5 Ma
Request a Quote Datasheet
Description
10 dB Fixed Attenuator, 2.2-5 Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7492-10-ND - DigiKey
Thief River Falls, MN, United States
10 dB Fixed Attenuator, 2.2-5 Ma

10 dB Fixed Attenuator, 2.2-5 Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7492-10-ND
Product Name Attenuators
Attenuation 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

3 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E3-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.1 to 1.65 :1
View Details
2 suppliers
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - 2312-TGL2767-SM-ND - DigiKey
Specs
Attenuation 20 dB
Package Type 14-PowerLFQFN
View Details
Chip Scale Package MMIC DC - 70 GHz 15dB Attenuator - ATN15-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details