Pasternack Attenuators PE7491-6

Description
6 dB Fixed Attenuator, NEX10 Mal
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, NEX10 Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7491-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7491-6-ND
Attenuators 6099-PE7491-6-ND
6 dB Fixed Attenuator, NEX10 Mal

6 dB Fixed Attenuator, NEX10 Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7491-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-100-18000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.1000 GHz
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
20W Attenuator - 852-BW-S20W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers