Pasternack RF Switches PE71S8030

Description
SPDT Electromechanical Relay Fai
Request a Quote Datasheet
Description
SPDT Electromechanical Relay Fai
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S8030-ND - DigiKey
Thief River Falls, MN, United States
SPDT Electromechanical Relay Fai

SPDT Electromechanical Relay Fai

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S8030-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSWA2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
2 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details