Pasternack RF Switches PE71S7294

Description
Transfer, Electromechanical Rela
Request a Quote Datasheet
Description
Transfer, Electromechanical Rela
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S7294-ND - DigiKey
Thief River Falls, MN, United States
Transfer, Electromechanical Rela

Transfer, Electromechanical Rela

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S7294-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1 to 6.0 GHz SP3T Switch - SKY13588-460LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Type SP3T (R)
View Details
3 suppliers
RF Coaxial Switches - NMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details