Pasternack RF Switches PE71S7285

Description
SPDT, Electromechanical Relay La
Request a Quote Datasheet
Description
SPDT, Electromechanical Relay La
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S7285-ND - DigiKey
Thief River Falls, MN, United States
SPDT, Electromechanical Relay La

SPDT, Electromechanical Relay La

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S7285-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 43000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
pHEMT GaAs IC High Linearity 3 V Control SPDT Switch 0.1–2.5 GHz - AS193-73LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SOT-23, 6L
Frequency Range 100 to 2500 MHz
Isolation 17 to 30 dB
View Details
5 suppliers
Non-Blocking Switch Matrix, 4x6, 600 - 7200 MHz, 3U, SMA - ZT-4X6NB-6E - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 7200 MHz
Insertion Loss 11 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details