Pasternack RF Switches PE71S6583

Description
Transfer Electromechancial Relay
Request a Quote Datasheet
Description
Transfer Electromechancial Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6583-ND - DigiKey
Thief River Falls, MN, United States
Transfer Electromechancial Relay

Transfer Electromechancial Relay

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6583-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Rack (4 x Absorptive SPDT), DC - 18 GHz - ZTRC-4SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2449753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details