Pasternack RF Switches PE71S6572

Description
SP6T Electromechanical Relay Lat
Request a Quote Datasheet
Description
SP6T Electromechanical Relay Lat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6572-ND - DigiKey
Thief River Falls, MN, United States
SP6T Electromechanical Relay Lat

SP6T Electromechanical Relay Lat

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6572-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 43000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DR+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details
3 suppliers
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details