Pasternack RF Switches PE71S6523

Description
SPDT, IP64 RATED ELECTROMECHANIC
Request a Quote Datasheet
Description
SPDT, IP64 RATED ELECTROMECHANIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6523-ND - DigiKey
Thief River Falls, MN, United States
SPDT, IP64 RATED ELECTROMECHANIC

SPDT, IP64 RATED ELECTROMECHANIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6523-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -54 to 85 C (-65.2 to 185 F)
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details