Pasternack RF Switches PE71S6479

Description
SPDT Electromechanical Relay Fai
Request a Quote Datasheet
Description
SPDT Electromechanical Relay Fai
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6479-ND - DigiKey
Thief River Falls, MN, United States
SPDT Electromechanical Relay Fai

SPDT Electromechanical Relay Fai

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6479-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - SKY13397-460LF - Richardson RFPD
Specs
Package Type QFN
Frequency Range 100 to 3000 MHz
Insertion Loss 0.3500 dB
View Details
0.6 - 8.3 GHz High Power SPDT GPIO Switch - QPC5012 - Qorvo
Specs
Package Type Laminate
Frequency Range 617 to 8300 MHz
Insertion Loss 0.3800 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details