Pasternack RF Switches PE71S6449

Description
Transfer E-M Relay Latching Swit
Request a Quote Datasheet
Description
Transfer E-M Relay Latching Swit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6449-ND - DigiKey
Thief River Falls, MN, United States
Transfer E-M Relay Latching Swit

Transfer E-M Relay Latching Swit

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6449-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 65 C (-13 to 149 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 5000 MHz, 50Ω - MSW2-50+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details