Pasternack RF Switches PE71S6436

Description
SPDT Failsafe DC to 18 GHz Elect
Request a Quote Datasheet
Description
SPDT Failsafe DC to 18 GHz Elect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6436-ND - DigiKey
Thief River Falls, MN, United States
SPDT Failsafe DC to 18 GHz Elect

SPDT Failsafe DC to 18 GHz Elect

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6436-ND
Product Name RF Switches
Operating Temperature -25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 3157-USB-2SP4T-63H-ND - DigiKey
Specs
Package Type Module, SMA Connectors
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 10 to 6000 MHz
View Details
2 suppliers
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details