Pasternack RF Switches PE71S6402

Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6402-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6402 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6402
RF and Wireless - RF Switches PE71S6402
IC RF SWITCH DPDT 18GHZ MODULE

IC RF SWITCH DPDT 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6402 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6402
RF Switches PE71S6402
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6402-ND PE71S6402 PE71S6402
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz ? to 18000 MHz 18000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Waveguide Switches - NWSD-90 - kTB Solutions
Specs
Frequency Range 8200 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details