Pasternack RF Switches PE71S6389

Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose DPDT 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6389-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6389 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6389
RF and Wireless - RF Switches PE71S6389
IC RF SWITCH DPDT 18GHZ MODULE

IC RF SWITCH DPDT 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6389 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6389
RF Switches PE71S6389
RF Switch IC General Purpose DPDT 50Ohm Module

RF Switch IC General Purpose DPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6389-ND PE71S6389 PE71S6389
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz ? to 18000 MHz 18000 MHz
Insertion Loss 0.2000 dB 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5262A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
RF Coaxial Switches - NMS2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Switches - BGS15M2A12E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Package Type Surface Mount
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 2700 MHz
View Details