Pasternack RF Switches PE71S6381

Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6381-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6381 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6381
RF Switches PE71S6381
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6381 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6381
RF and Wireless - RF Switches PE71S6381
IC RF SWITCH SP6T 18GHZ MODULE

IC RF SWITCH SP6T 18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6381-ND PE71S6381 PE71S6381
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz ? to 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMS2V - kTB Solutions
Specs
Frequency Range 0.0 to 67000 MHz
Type Single Pole Double Throw; SPDT
View Details