Pasternack RF Switches PE71S6376

Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6376-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6376 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6376
RF Switches PE71S6376
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6376 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6376
RF and Wireless - RF Switches PE71S6376
IC RF SWITCH SP6T 18GHZ MODULE

IC RF SWITCH SP6T 18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6376-ND PE71S6376 PE71S6376
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz ? to 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS22T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details