Pasternack RF and Wireless - RF Switches PE71S6373

Description
IC RF SWITCH SP6T 18GHZ MODULE
Datasheet
Description
IC RF SWITCH SP6T 18GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - PE71S6373 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6373
RF and Wireless - RF Switches PE71S6373
IC RF SWITCH SP6T 18GHZ MODULE

IC RF SWITCH SP6T 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6373 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6373
RF Switches PE71S6373
RF Switch IC General Purpose SP6T 50Ohm Module

RF Switch IC General Purpose SP6T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number PE71S6373 PE71S6373
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 18000 MHz 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB
Isolation 80 dB 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.6 to 6.0 GHz SP4T MIPI® Antenna Tuning Switch - SKY19260-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 12L
Frequency Range 600 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
9-100 GHz MMIC GaAs PIN SPDT Switch - MSW2-00004CH - Marki Microwave LLC
Specs
Frequency Range 9000 to 100000 MHz
View Details
RF Switches - 2312-QM13344TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 10-SMD, No Lead
Isolation 20 dB
Type Single Pole Single Throw
View Details