Pasternack RF Switches PE71S6364

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6364-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6364 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6364
RF and Wireless - RF Switches PE71S6364
IC RF SWITCH SP4T 18GHZ MODULE

IC RF SWITCH SP4T 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6364 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6364
RF Switches PE71S6364
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6364-ND PE71S6364 PE71S6364
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz ? to 18000 MHz 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-1SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
RF ICs - 349192 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TSNP-10
View Details
2 suppliers
GaAs SPDT Switch 100 MHz–2.5 GHz - SKY13278-313LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 6L
Frequency Range 100 to 2500 MHz
Isolation 18 to 32 dB
View Details
3 suppliers