Pasternack RF Switches PE71S6363

Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP4T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6363-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6363 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6363
RF and Wireless - RF Switches PE71S6363
IC RF SWITCH SP4T 18GHZ MODULE

IC RF SWITCH SP4T 18GHZ MODULE

Supplier's Site
RF Switches - PE71S6363 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6363
RF Switches PE71S6363
RF Switch IC General Purpose SP4T 50Ohm Module

RF Switch IC General Purpose SP4T 50Ohm Module

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6363-ND PE71S6363 PE71S6363
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz ? to 18000 MHz 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1004379 - Richardson RFPD
Specs
Package Type Chip
Frequency Range 200 to 18000 MHz
Insertion Loss 0.5000 dB
View Details
20 MHz-3.0 GHz High Power SP4T Switch With Decoder - SKY13380-350LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 3000 MHz
Isolation 21 to 28 dB
View Details
4 suppliers
Absorptive SP4T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP4T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
RF Coaxial Switches - NMS10S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T
View Details