Pasternack RF Switches PE71S6362

Description
RF Switch IC General Purpose SP3T 50Ohm Module
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6362-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm Module

RF Switch IC General Purpose SP3T 50Ohm Module

Buy Now Datasheet
RF Switches - PE71S6362 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6362
RF Switches PE71S6362
RF Switch IC General Purpose SP3T 50Ohm Module

RF Switch IC General Purpose SP3T 50Ohm Module

Buy Now Datasheet
RF and Wireless - RF Switches - PE71S6362 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6362
RF and Wireless - RF Switches PE71S6362
IC RF SWITCH SP3T 18GHZ MODULE

IC RF SWITCH SP3T 18GHZ MODULE

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 6099-PE71S6362-ND PE71S6362 PE71S6362
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module, SMA Connectors
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 18000 MHz 18000 MHz ? to 18000 MHz
Insertion Loss 0.1500 dB 0.1500 dB 0.1500 dB
Unlock Full Specs
to access all available technical data

Similar Products

PHEMT GaAs IC SPDT Switch 0.1 to 3 GHz - AS214-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-70, 6L
Frequency Range 100 to 3000 MHz
Isolation 25 to 30 dB
View Details
4 suppliers
RF ICs - 1908064P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TQFN
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Switches - 2312-RFSW6042TR7DKR-ND - DigiKey
Specs
Package Type Surface Mount; 12-QFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details