Pasternack RF and Wireless - RF Switches PE71S6361

Description
IC RF SWITCH SPDT 26.5GHZ MODULE
Datasheet
Description
IC RF SWITCH SPDT 26.5GHZ MODULE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Switches - PE71S6361 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
PE71S6361
RF and Wireless - RF Switches PE71S6361
IC RF SWITCH SPDT 26.5GHZ MODULE

IC RF SWITCH SPDT 26.5GHZ MODULE

Supplier's Site
RF Switches - PE71S6361 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
PE71S6361
RF Switches PE71S6361
RF Switch IC General Purpose SPDT 50Ohm Module

RF Switch IC General Purpose SPDT 50Ohm Module

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number PE71S6361 PE71S6361
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range ? to 26500 MHz 26500 MHz
Insertion Loss 0.1500 dB 0.1500 dB
Isolation 80 dB 80 dB
Voltage 26 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers
RF Coaxial Switches - NMS2S-22-2 - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 22000 MHz
Type Single Pole Double Throw; SPDT
View Details