Pasternack RF Switches PE71S6348

Description
SPDT Electromechanical Relay Fai
Request a Quote Datasheet
Description
SPDT Electromechanical Relay Fai
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6348-ND - DigiKey
Thief River Falls, MN, United States
SPDT Electromechanical Relay Fai

SPDT Electromechanical Relay Fai

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6348-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 2 x SP16T, DC - 18 GHz, 2U, SMA - ZT-2SP16T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details