Pasternack RF Switches PE71S6334

Description
SP4T 0.05 dB Low Insertion Loss
Request a Quote Datasheet
Description
SP4T 0.05 dB Low Insertion Loss
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6334-ND - DigiKey
Thief River Falls, MN, United States
SP4T 0.05 dB Low Insertion Loss

SP4T 0.05 dB Low Insertion Loss

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6334-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Ultra High-Reliability Absorptive SP4T MEMS Switch, DC to 18 GHz - MEM-SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz
View Details
RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details