Pasternack RF Switches PE71S6239

Description
Absorptive SPDT PIN Diode Switch
Request a Quote Datasheet
Description
Absorptive SPDT PIN Diode Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6239-ND - DigiKey
Thief River Falls, MN, United States
Absorptive SPDT PIN Diode Switch

Absorptive SPDT PIN Diode Switch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6239-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 4 x 4, DC - 18 GHz, 3U, SMA - ZT-4X4B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1.1 to 2.2 dB
View Details
RF ICs - 1832553P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details