Pasternack RF Switches PE71S6231

Description
Absorptive SPST PIN Diode Switch
Request a Quote Datasheet
Description
Absorptive SPST PIN Diode Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6392-PE71S6231-ND - DigiKey
Thief River Falls, MN, United States
Absorptive SPST PIN Diode Switch

Absorptive SPST PIN Diode Switch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6392-PE71S6231-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 1000 to 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Coupler - BGC100GN6 - BGC100GN6 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 600 to 2700 MHz
Type Coupler
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Si83408AFA-IF Isolated Smart Switch - Si83408AFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Mechanical Switch Assembly, 2 x SP6T, DC - 12 GHz, Dual Power Supply, 2U, SMA - ZT-2SP6T-12DPS - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details