Pasternack RF Switches PE71S6083

Description
SP12T Electromechanical Relay La
Request a Quote Datasheet
Description
SP12T Electromechanical Relay La
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S6083-ND - DigiKey
Thief River Falls, MN, United States
SP12T Electromechanical Relay La

SP12T Electromechanical Relay La

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S6083-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF ICs - 1832334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type MSOP
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details