Pasternack RF Switches PE71S2037

Description
Absorptive SP4T PIN Diode Switch
Request a Quote Datasheet
Description
Absorptive SP4T PIN Diode Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE71S2037-ND - DigiKey
Thief River Falls, MN, United States
Absorptive SP4T PIN Diode Switch

Absorptive SP4T PIN Diode Switch

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE71S2037-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature 0.0 to 70 C (32 to 158 F)
Frequency Range 5 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRXB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
RF Switches - 2449754P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details