Pasternack RF Switches PE7102

Description
A/B Coaxial Electromechanical Re
Request a Quote Datasheet
Description
A/B Coaxial Electromechanical Re
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 6099-PE7102-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
6099-PE7102-ND
RF Switches 6099-PE7102-ND
A/B Coaxial Electromechanical Re

A/B Coaxial Electromechanical Re

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 6099-PE7102-ND
Product Name RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - MSP4TA-18+ - Mini-Circuits
Specs
Operating Temperature -15 to 45 C (5 to 113 F)
Insertion Loss 0.1000 to 0.4000 dB
Isolation 105 dB
View Details
2 suppliers
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details