Pasternack Attenuators PE7089-15

Description
RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms 1W Module
Datasheet
Description
RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms 1W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7089-15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7089-15
Attenuators PE7089-15
RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

RF Attenuators 15dB 0 Hz ~ 50 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7089-15
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-YAT-10A+TR-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 6-VDFN Exposed Pad
View Details
4 suppliers
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 200W 3GHz - UIYCA200AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details